Murata Electronics Oscillators XTCLH50M000CHJA3P0

Description
50MHz TCXO CMOS Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet
Description
50MHz TCXO CMOS Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 490-18042-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
490-18042-2-ND
Oscillators 490-18042-2-ND
50MHz TCXO CMOS Oscillator 3.3V 8-SMD, No Lead

50MHz TCXO CMOS Oscillator 3.3V 8-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1349786-XTCLH50M000CHJA3P0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1349786-XTCLH50M000CHJA3P0
Crystals, Oscillators, Resonators - Oscillators 1349786-XTCLH50M000CHJA3P0
Win Source Part Number: 1349786-XTCLH50M000C HJA3P0 Category: Crystals, Oscillators, Resonators - Oscillators Series: XNCLH Type: TCXO Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.059" (1.50mm) Standard Package: 2,000 Frequency: 50 MHz Output: CMOS Frequency Stability: ±280ppb Current - Supply (Max): 6mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: 7A994 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Murata Electronics Base Product Number: XTCLH Product Status: Obsolete

Win Source Part Number: 1349786-XTCLH50M000CHJA3P0
Category: Crystals, Oscillators, Resonators - Oscillators
Series: XNCLH
Type: TCXO
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Frequency: 50 MHz
Output: CMOS
Frequency Stability: ±280ppb
Current - Supply (Max): 6mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 8-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 7A994
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Murata Electronics
Base Product Number: XTCLH
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 490-18042-2-ND 1349786-XTCLH50M000CHJA3P0
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type TCXO TCXO; TCXO
Package / Form Factor Surface Mount; 8-SMD, No Lead 8-SMD, No Lead
Features / Standards Lead-Free
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT8208AI-82-33E-24.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
Oscillators - 863-510ACA81M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details