Murata Electronics Crystals, Oscillators, Resonators - Oscillators XTCLH40M000THJA1P0

Description
Win Source Part Number: 1351115-XTCLH40M000T HJA1P0 Category: Crystals, Oscillators, Resonators - Oscillators Series: XNCLH Type: TCXO Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.059" (1.50mm) Standard Package: 2,000 Frequency: 40 MHz Output: Clipped Sine Wave Frequency Stability: ±200ppb Current - Supply (Max): 3mA Voltage - Supply: 3V Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: 7A994 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Murata Electronics Base Product Number: XTCLH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1351115-XTCLH40M000T HJA1P0 Category: Crystals, Oscillators, Resonators - Oscillators Series: XNCLH Type: TCXO Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.059" (1.50mm) Standard Package: 2,000 Frequency: 40 MHz Output: Clipped Sine Wave Frequency Stability: ±200ppb Current - Supply (Max): 3mA Voltage - Supply: 3V Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: 7A994 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Murata Electronics Base Product Number: XTCLH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1351115-XTCLH40M000THJA1P0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1351115-XTCLH40M000THJA1P0
Crystals, Oscillators, Resonators - Oscillators 1351115-XTCLH40M000THJA1P0
Win Source Part Number: 1351115-XTCLH40M000T HJA1P0 Category: Crystals, Oscillators, Resonators - Oscillators Series: XNCLH Type: TCXO Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.059" (1.50mm) Standard Package: 2,000 Frequency: 40 MHz Output: Clipped Sine Wave Frequency Stability: ±200ppb Current - Supply (Max): 3mA Voltage - Supply: 3V Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: 7A994 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Murata Electronics Base Product Number: XTCLH Product Status: Obsolete

Win Source Part Number: 1351115-XTCLH40M000THJA1P0
Category: Crystals, Oscillators, Resonators - Oscillators
Series: XNCLH
Type: TCXO
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Frequency: 40 MHz
Output: Clipped Sine Wave
Frequency Stability: ±200ppb
Current - Supply (Max): 3mA
Voltage - Supply: 3V
Mounting Type: Surface Mount
Package / Case: 8-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 7A994
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Murata Electronics
Base Product Number: XTCLH
Product Status: Obsolete

Buy Now Datasheet
Oscillators - 490-18036-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
490-18036-2-ND
Oscillators 490-18036-2-ND
40MHz TCXO Clipped Sine Wave Oscillator 3V 8-SMD, No Lead

40MHz TCXO Clipped Sine Wave Oscillator 3V 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1351115-XTCLH40M000THJA1P0 490-18036-2-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type TCXO; TCXO TCXO
Package / Form Factor 8-SMD, No Lead Surface Mount; 8-SMD, No Lead
Frequency 40 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0375.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3750 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-.327-12.5-34QS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Oscillators - 863-510ACB153M600AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
3 suppliers
VCO / SURF MOUNT / RoHS - MOS-1890-119R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details