Murata Electronics Crystals, Oscillators, Resonators - Oscillators XTCLH40M000CHJA0P0

Description
Win Source Part Number: 1337026-XTCLH40M000C HJA0P0 Category: Crystals, Oscillators, Resonators - Oscillators Series: XNCLH Type: TCXO Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.059" (1.50mm) Standard Package: 2,000 Frequency: 40 MHz Output: CMOS Frequency Stability: ±280ppb Current - Supply (Max): 5mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: 7A994 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Murata Electronics Base Product Number: XTCLH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1337026-XTCLH40M000C HJA0P0 Category: Crystals, Oscillators, Resonators - Oscillators Series: XNCLH Type: TCXO Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.059" (1.50mm) Standard Package: 2,000 Frequency: 40 MHz Output: CMOS Frequency Stability: ±280ppb Current - Supply (Max): 5mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: 7A994 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Murata Electronics Base Product Number: XTCLH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1337026-XTCLH40M000CHJA0P0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1337026-XTCLH40M000CHJA0P0
Crystals, Oscillators, Resonators - Oscillators 1337026-XTCLH40M000CHJA0P0
Win Source Part Number: 1337026-XTCLH40M000C HJA0P0 Category: Crystals, Oscillators, Resonators - Oscillators Series: XNCLH Type: TCXO Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.059" (1.50mm) Standard Package: 2,000 Frequency: 40 MHz Output: CMOS Frequency Stability: ±280ppb Current - Supply (Max): 5mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: 7A994 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Murata Electronics Base Product Number: XTCLH Product Status: Obsolete

Win Source Part Number: 1337026-XTCLH40M000CHJA0P0
Category: Crystals, Oscillators, Resonators - Oscillators
Series: XNCLH
Type: TCXO
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Frequency: 40 MHz
Output: CMOS
Frequency Stability: ±280ppb
Current - Supply (Max): 5mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 8-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 7A994
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Murata Electronics
Base Product Number: XTCLH
Product Status: Obsolete

Buy Now Datasheet
Oscillators - 490-18040-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
490-18040-2-ND
Oscillators 490-18040-2-ND
40MHz TCXO CMOS Oscillator 3.3V 8-SMD, No Lead

40MHz TCXO CMOS Oscillator 3.3V 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1337026-XTCLH40M000CHJA0P0 490-18040-2-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type TCXO; TCXO TCXO
Package / Form Factor 8-SMD, No Lead Surface Mount; 8-SMD, No Lead
Frequency 40 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Oscillators - SIT9121AI-2C2-33E125.000000 - SiTime Corporation
Specs
Package / Form Factor 5.0x3.2
Frequency 125 MHz
Frequency Stability 25 ppm
View Details
3 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CDR - 032689-TLC555CDR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 2.1 MHz
View Details
3 suppliers
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S3 - S33305T-48.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 48 MHz
Frequency Stability 50 ppm
View Details