Murata Power Solutions Crystals XRCTD37M400FXQ50R0

Description
37.4MHz ±20ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
37.4MHz ±20ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-16519-2-ND - DigiKey
Thief River Falls, MN, United States
37.4MHz ±20ppm Crystal 6pF 60 Ohms 4-SMD, No Lead

37.4MHz ±20ppm Crystal 6pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1038304-XRCTD37M400FXQ50R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1038304-XRCTD37M400FXQ50R0
Crystals, Oscillators, Resonators - Crystals 1038304-XRCTD37M400FXQ50R0
Win Source Part Number: 1038304-XRCTD37M400F XQ50R0 Category: Crystals, Oscillators, Resonators>Crystals Series: XRCTD Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.012" (0.30mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 37.4 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 6pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.047" L x 0.039" W (1.20mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Murata Electronics Other Names: 490-16519-2,490-1651 9-1,490-16519-6 Base Product Number: XRCTD Product Status: Last Time Buy

Win Source Part Number: 1038304-XRCTD37M400FXQ50R0
Category: Crystals, Oscillators, Resonators>Crystals
Series: XRCTD
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.012" (0.30mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 37.4 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 6pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.047" L x 0.039" W (1.20mm x 1.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: Murata Electronics
Other Names: 490-16519-2,490-16519-1,490-16519-6
Base Product Number: XRCTD
Product Status: Last Time Buy

Buy Now Datasheet
Crystal, 37.4Mhz, 6Pf, 1.2Mm X 1Mm; Frequency Nom Murata - 49AC5168 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 37.4Mhz, 6Pf, 1.2Mm X 1Mm; Frequency Nom Murata
49AC5168
Crystal, 37.4Mhz, 6Pf, 1.2Mm X 1Mm; Frequency Nom Murata 49AC5168
CRYSTAL, 37.4MHZ, 6PF, 1.2MM X 1MM; Frequency Nom:37.4MHz; Crystal Case:SMD, 1.2mm x 1mm; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:XRCTD Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 37.4MHZ, 6PF, 1.2MM X 1MM; Frequency Nom:37.4MHz; Crystal Case:SMD, 1.2mm x 1mm; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:XRCTD Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 37.4000MHZ 6PF SMD

CRYSTAL 37.4000MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals Crystals
Product Number 490-16519-2-ND 1038304-XRCTD37M400FXQ50R0 49AC5168 XRCTD37M400FXQ50R0
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystal, 37.4Mhz, 6Pf, 1.2Mm X 1Mm; Frequency Nom Murata Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 20 ppm 20 ppm
Load Capacitance 6 pF 6 pF 6 pF
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960489P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CDR - 032689-TLC555CDR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 2.1 MHz
View Details
3 suppliers
Oscillators - 2195-OM-0100-C7-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details