Murata Power Solutions Crystals XRCPB26M000F2P00R0

Description
26MHz ±20ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±20ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-13438-2-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±20ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

26MHz ±20ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-13438-1-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±20ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

26MHz ±20ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 26Mhz, 6Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata - 69AC6769 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 26Mhz, 6Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata
69AC6769
Crystal, 26Mhz, 6Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata 69AC6769
CRYSTAL, 26MHZ, 6PF, SMD, 2MM X 1.6MM; Frequency Nom:26MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:XRCPB Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 26MHZ, 6PF, SMD, 2MM X 1.6MM; Frequency Nom:26MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:XRCPB Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 26.0000MHZ 6PF SMD

CRYSTAL 26.0000MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 490-13438-2-ND 69AC6769 XRCPB26M000F2P00R0
Product Name Crystals Crystal, 26Mhz, 6Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 20 ppm 20 ppm
Load Capacitance 6 pF 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-5PXEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-12.000-18-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details