Murata Electronics Crystals XRCMD48M000F1P2AR0

Description
48MHz ±10ppm Crystal 7pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz ±10ppm Crystal 7pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCMD48M000F1P2AR0TR-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±10ppm Crystal 7pF 40 Ohms 4-SMD, No Lead

48MHz ±10ppm Crystal 7pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCMD48M000F1P2AR0CT-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±10ppm Crystal 7pF 40 Ohms 4-SMD, No Lead

48MHz ±10ppm Crystal 7pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
48.0MHZ CRYSTAL UNIT +/-10PPM IN

48.0MHZ CRYSTAL UNIT +/-10PPM IN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 490-XRCMD48M000F1P2AR0TR-ND XRCMD48M000F1P2AR0
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 7 pF 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-30B-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
4 Pin Crystal C5S - C5S-10.78125-6-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 10.78 MHz
Load Capacitance 6 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-6PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 6 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details