Murata Power Solutions Crystals XRCMD32M000FXQ52R0

Description
32MHz ±25ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz ±25ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-18361-2-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±25ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

32MHz ±25ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.0000MHZ 6PF SMD

CRYSTAL 32.0000MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 490-18361-2-ND XRCMD32M000FXQ52R0
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 25 ppm
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 6 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 Pin Crystal C5S - C5S-14.000-10-50100-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 14 MHz
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-120-32-5PXDU-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers