Murata Power Solutions Crystals XRCMD32M000FXP54R0

Description
32MHz ±35ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz ±35ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-16121-2-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±35ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

32MHz ±35ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.0000MHZ 6PF SMD

CRYSTAL 32.0000MHZ 6PF SMD

Supplier's Site
Crystal, 32Mhz, 6Pf, Smd, 1.6Mm X 1.2Mm; Frequency Nom Murata - 69AC6768 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32Mhz, 6Pf, Smd, 1.6Mm X 1.2Mm; Frequency Nom Murata
69AC6768
Crystal, 32Mhz, 6Pf, Smd, 1.6Mm X 1.2Mm; Frequency Nom Murata 69AC6768
CRYSTAL, 32MHZ, 6PF, SMD, 1.6MM X 1.2MM; Frequency Nom:32MHz; Crystal Case:SMD, 1.6mm x 1.2mm; Frequency Stability + / -:35ppm; Load Capacitance:6pF; Frequency Tolerance + / -:35ppm; Product Range:XRCMD Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 32MHZ, 6PF, SMD, 1.6MM X 1.2MM; Frequency Nom:32MHz; Crystal Case:SMD, 1.6mm x 1.2mm; Frequency Stability + / -:35ppm; Load Capacitance:6pF; Frequency Tolerance + / -:35ppm; Product Range:XRCMD Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 490-16121-2-ND XRCMD32M000FXP54R0 69AC6768
Product Name Crystals Crystals Crystal, 32Mhz, 6Pf, Smd, 1.6Mm X 1.2Mm; Frequency Nom Murata
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 20 ppm 35 ppm
Load Capacitance 6 pF 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-5G3X-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-24.000-10-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details