Murata Power Solutions Crystals, Oscillators, Resonators - Crystals XRCHA20M000F0A01R0

Description
Win Source Part Number: 1336997-XRCHA20M000F 0A01R0 Category: Crystals, Oscillators, Resonators - Crystals Series: XRCHA Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Ratings: AEC-Q200 Frequency: 20 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±100ppm Frequency Tolerance: ±100ppm Load Capacitance: 8pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Mfr: Murata Electronics Base Product Number: XRCHA
Request a Quote Datasheet
Description
Win Source Part Number: 1336997-XRCHA20M000F 0A01R0 Category: Crystals, Oscillators, Resonators - Crystals Series: XRCHA Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Ratings: AEC-Q200 Frequency: 20 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±100ppm Frequency Tolerance: ±100ppm Load Capacitance: 8pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Mfr: Murata Electronics Base Product Number: XRCHA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1336997-XRCHA20M000F0A01R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1336997-XRCHA20M000F0A01R0
Crystals, Oscillators, Resonators - Crystals 1336997-XRCHA20M000F0A01R0
Win Source Part Number: 1336997-XRCHA20M000F 0A01R0 Category: Crystals, Oscillators, Resonators - Crystals Series: XRCHA Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Ratings: AEC-Q200 Frequency: 20 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±100ppm Frequency Tolerance: ±100ppm Load Capacitance: 8pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Mfr: Murata Electronics Base Product Number: XRCHA

Win Source Part Number: 1336997-XRCHA20M000F0A01R0
Category: Crystals, Oscillators, Resonators - Crystals
Series: XRCHA
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Ratings: AEC-Q200
Frequency: 20 MHz
ESR (Equivalent Series Resistance): 80 Ohms
Frequency Stability: ±100ppm
Frequency Tolerance: ±100ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0050
Mfr: Murata Electronics
Base Product Number: XRCHA

Buy Now Datasheet
Crystals - 490-9651-2-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±100ppm Crystal 8pF 80 Ohms 2-SMD, No Lead

20MHz ±100ppm Crystal 8pF 80 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 20.0000MHZ 8PF SMD

CRYSTAL 20.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Crystals
Product Number 1336997-XRCHA20M000F0A01R0 490-9651-2-ND XRCHA20M000F0A01R0
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor 2-SMD, No Lead Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Frequency 20 MHz 20 MHz
Frequency Stability 100 ppm 100 ppm
Frequency Tolerance 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SA555DRG4 - 1094338-SA555DRG4 - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 0.1000 MHz
View Details
3 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
VOLTAGE CONT OSC / RoHS - POS-535+ - Mini-Circuits
Specs
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0196.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1960 MHz
Frequency Stability 50 ppm
View Details