Murata Power Solutions Crystals XRCHA16M000F0A12R0

Description
16MHz ±100ppm Crystal 8pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±100ppm Crystal 8pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-18358-2-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±100ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

16MHz ±100ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 16.0000MHZ 8PF SMD

CRYSTAL 16.0000MHZ 8PF SMD

Supplier's Site
CRYSTAL 16.0000MHZ 8PF SMD

CRYSTAL 16.0000MHZ 8PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Crystals Crystals
Product Number 490-18358-2-ND XRCHA16M000F0A12R0 XRCHA16M000F0A12R0
Product Name Crystals Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 100 ppm 100 ppm
Load Capacitance 8 pF 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-135.60-8-33-RWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details