Murata Electronics Crystals XRCHA16M000F0A11R0

Description
CRYSTAL
Description
CRYSTAL

Suppliers

Company
Product
Description
Supplier Links
CRYSTAL

CRYSTAL

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Crystals
Product Number XRCHA16M000F0A11R0
Product Name Crystals
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-32.000-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Crystals - ECS-110.5-32-4DN-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 100 ppm
Load Capacitance 32 pF
View Details
2 suppliers
AT-Cut Crystal Resonator - SMHF-49B - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 12.5 x 4.8mm
Frequency 3.5 to 80 MHz
Frequency Stability 10 to 30 ppm
View Details