Murata Power Solutions Crystals XRCHA16M000F0A01R0

Description
16MHz ±100ppm Crystal 8pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±100ppm Crystal 8pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-9650-2-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±100ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

16MHz ±100ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 16.0000MHZ 8PF SMD

CRYSTAL 16.0000MHZ 8PF SMD

Supplier's Site
Crystal Oscillator/Oscillator/Resonator >> Crystals - XRCHA16M000F0A01R0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
XRCHA16M000F0A01R0
Crystal Oscillator/Oscillator/Resonator >> Crystals XRCHA16M000F0A01R0
16MHz 8pF ±100ppm ±100ppm SMD2520-2P Crystals ROHS

16MHz 8pF ±100ppm ±100ppm SMD2520-2P Crystals ROHS

Supplier's Site Datasheet
Crystal, 16Mhz, 8Pf, Smd, 2.5Mm X 2Mm; Frequency Nom Murata - 69AC6765 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 8Pf, Smd, 2.5Mm X 2Mm; Frequency Nom Murata
69AC6765
Crystal, 16Mhz, 8Pf, Smd, 2.5Mm X 2Mm; Frequency Nom Murata 69AC6765
CRYSTAL, 16MHZ, 8PF, SMD, 2.5MM X 2MM; Frequency Nom:16MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:100ppm; Load Capacitance:8pF; Frequency Tolerance + / -:100ppm; Product Range:XRCHA Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 16MHZ, 8PF, SMD, 2.5MM X 2MM; Frequency Nom:16MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:100ppm; Load Capacitance:8pF; Frequency Tolerance + / -:100ppm; Product Range:XRCHA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 16.0000MHZ 8PF SMD

CRYSTAL 16.0000MHZ 8PF SMD

Supplier's Site Datasheet
Crystals 16MHz 100PPM Tol. AEC-Q200 CRYSTAL - 535-XRCHA16M000F0A01R0 - Utmel Electronic Limited
Hong Kong, China
Crystals 16MHz 100PPM Tol. AEC-Q200 CRYSTAL
535-XRCHA16M000F0A01R0
Crystals 16MHz 100PPM Tol. AEC-Q200 CRYSTAL 535-XRCHA16M000F0A01R0
Crystals 16MHz 100PPM Tol. AEC-Q200 CRYSTAL

Crystals 16MHz 100PPM Tol. AEC-Q200 CRYSTAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Crystals Crystals Crystals Crystals Crystals Crystals
Product Number 490-9650-2-ND XRCHA16M000F0A01R0 XRCHA16M000F0A01R0 69AC6765 XRCHA16M000F0A01R0 535-XRCHA16M000F0A01R0
Product Name Crystals Crystals Crystal Oscillator/Oscillator/Resonator >> Crystals Crystal, 16Mhz, 8Pf, Smd, 2.5Mm X 2Mm; Frequency Nom Murata Crystals Crystals 16MHz 100PPM Tol. AEC-Q200 CRYSTAL
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS RoHS RoHS
Frequency Stability 100 ppm 100 ppm 100 ppm 100 ppm 100 ppm
Load Capacitance 8 pF 8 pF 8 pF 8 pF 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C16 - C16-32.000-8-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 32 MHz
Load Capacitance 8 pF
View Details
Crystal Units - 1734561 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystals - XC517CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 149-E series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 7.0 x 5.0mm
Features / Standards RoHS; Lead-Free
Frequency 20 to 200 MHz
View Details