Murata Electronics Crystals, Oscillators, Resonators - Crystals XRCGE50M000F5A2AR0

Description
Win Source Part Number: 1366377-XRCGE50M000F 5A2AR0 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: XRCGE Package: Tape & Reel Product Status: Active Frequency: 50 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 50 Ohms Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) ECCN: EAR99 Frequency Stability: ±50ppm Frequency Tolerance: ±50ppm Load Capacitance: 4.7pF Operating Mode: Fundamental
Request a Quote Datasheet
Description
Win Source Part Number: 1366377-XRCGE50M000F 5A2AR0 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: XRCGE Package: Tape & Reel Product Status: Active Frequency: 50 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 50 Ohms Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) ECCN: EAR99 Frequency Stability: ±50ppm Frequency Tolerance: ±50ppm Load Capacitance: 4.7pF Operating Mode: Fundamental
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1366377-XRCGE50M000F5A2AR0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366377-XRCGE50M000F5A2AR0
Crystals, Oscillators, Resonators - Crystals 1366377-XRCGE50M000F5A2AR0
Win Source Part Number: 1366377-XRCGE50M000F 5A2AR0 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: XRCGE Package: Tape & Reel Product Status: Active Frequency: 50 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 50 Ohms Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) ECCN: EAR99 Frequency Stability: ±50ppm Frequency Tolerance: ±50ppm Load Capacitance: 4.7pF Operating Mode: Fundamental

Win Source Part Number: 1366377-XRCGE50M000F5A2AR0
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: XRCGE
Package: Tape & Reel
Product Status: Active
Frequency: 50 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0060
ESR (Equivalent Series Resistance): 50 Ohms
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
ECCN: EAR99
Frequency Stability: ±50ppm
Frequency Tolerance: ±50ppm
Load Capacitance: 4.7pF
Operating Mode: Fundamental

Buy Now Datasheet
Crystals - 490-XRCGE50M000F5A2AR0TR-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±50ppm Crystal 4.7pF 50 Ohms 4-SMD, No Lead

50MHz ±50ppm Crystal 4.7pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGE50M000F5A2AR0DKR-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±50ppm Crystal 4.7pF 50 Ohms 4-SMD, No Lead

50MHz ±50ppm Crystal 4.7pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGE50M000F5A2AR0CT-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±50ppm Crystal 4.7pF 50 Ohms 4-SMD, No Lead

50MHz ±50ppm Crystal 4.7pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTALS 2.0X1.6MM 50.0MHZ CRYST

CRYSTALS 2.0X1.6MM 50.0MHZ CRYST

Supplier's Site
CRYSTALS 2.0X1.6MM 50.0MHZ CRYST

CRYSTALS 2.0X1.6MM 50.0MHZ CRYST

Supplier's Site Datasheet
Crystal, 50Mhz, 4.7Pf, 2Mm X 1.6Mm Rohs Compliant Murata - 33AK7256 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 50Mhz, 4.7Pf, 2Mm X 1.6Mm Rohs Compliant Murata
33AK7256
Crystal, 50Mhz, 4.7Pf, 2Mm X 1.6Mm Rohs Compliant Murata 33AK7256
CRYSTAL, 50MHZ, 4.7PF, 2MM X 1.6MM ROHS COMPLIANT: YES

CRYSTAL, 50MHZ, 4.7PF, 2MM X 1.6MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Oscillators Crystals Crystals Crystals Crystals
Product Number 1366377-XRCGE50M000F5A2AR0 490-XRCGE50M000F5A2AR0TR-ND XRCGE50M000F5A2AR0 XRCGE50M000F5A2AR0 33AK7256
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals Crystals Crystal, 50Mhz, 4.7Pf, 2Mm X 1.6Mm Rohs Compliant Murata
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 50 MHz 50 MHz 50 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Frequency Tolerance 50 %
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Oscillator Crystal - 510AAA100M000AAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Timers and Oscillators - M38510/10901BPA - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details