Murata Electronics Crystal Units XRCGE50M000F3A1BR0

Description
Murata XRCGE50M000F3A1BR0 Crystal Unit
Request a Quote Datasheet
Description
Murata XRCGE50M000F3A1BR0 Crystal Unit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2507801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2507801
Crystal Units 2507801
Murata XRCGE50M000F3A1BR0 Crystal Unit

Murata XRCGE50M000F3A1BR0 Crystal Unit

Supplier's Site
Crystal Units - 2507800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2507800
Crystal Units 2507800
Murata XRCGE50M000F3A1BR0 Crystal Unit

Murata XRCGE50M000F3A1BR0 Crystal Unit

Supplier's Site
Crystal Units - 2507801P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2507801P
Crystal Units 2507801P
Murata XRCGE50M000F3A1BR0 Crystal Unit

Murata XRCGE50M000F3A1BR0 Crystal Unit

Supplier's Site
Crystals - 490-XRCGE50M000F3A1BR0CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 50.0000MHZ 8PF SMD

CRYSTAL 50.0000MHZ 8PF SMD

Buy Now Datasheet
Crystals - 490-XRCGE50M000F3A1BR0DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 50.0000MHZ 8PF SMD

CRYSTAL 50.0000MHZ 8PF SMD

Buy Now Datasheet
Crystals - 490-XRCGE50M000F3A1BR0TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 50.0000MHZ 8PF SMD

CRYSTAL 50.0000MHZ 8PF SMD

Buy Now Datasheet
Crystal, 50Mhz, 8Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata - 47AK1810 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 50Mhz, 8Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata
47AK1810
Crystal, 50Mhz, 8Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata 47AK1810
CRYSTAL, 50MHZ, 8PF, SMD, 2MM X 1.6MM ROHS COMPLIANT: YES

CRYSTAL, 50MHZ, 8PF, SMD, 2MM X 1.6MM ROHS COMPLIANT: YES

Supplier's Site
CRYSTAL 50.0000MHZ 8PF SMD

CRYSTAL 50.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 2507801 490-XRCGE50M000F3A1BR0CT-ND 47AK1810 XRCGE50M000F3A1BR0
Product Name Crystal Units Crystals Crystal, 50Mhz, 8Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata Crystals
Package / Form Factor Surface Mount; SMT Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS RoHS
Frequency 50 MHz 50 MHz
Load Capacitance 8 pF 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Units - 6720390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details