Murata Electronics Crystals XRCGE40M000FZA2AR0

Description
CRYSTAL 40.00MHZ SMD
Request a Quote Datasheet
Description
CRYSTAL 40.00MHZ SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGE40M000FZA2AR0DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 40.00MHZ SMD

CRYSTAL 40.00MHZ SMD

Buy Now Datasheet
Crystals - 490-XRCGE40M000FZA2AR0TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 40.00MHZ SMD

CRYSTAL 40.00MHZ SMD

Buy Now Datasheet
Crystals - 490-XRCGE40M000FZA2AR0CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 40.00MHZ SMD

CRYSTAL 40.00MHZ SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 490-XRCGE40M000FZA2AR0DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
4 Pin Crystal C1E - C1E-32.000-8-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 8 pF
View Details
Surface Mount Crystals - ECS-120-20-33-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers