Murata Electronics Crystal Units XRCGE40M000F3A1BR0

Description
Murata XRCGE40M000F3A1BR0 Crystal Unit
Request a Quote Datasheet
Description
Murata XRCGE40M000F3A1BR0 Crystal Unit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2507795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2507795
Crystal Units 2507795
Murata XRCGE40M000F3A1BR0 Crystal Unit

Murata XRCGE40M000F3A1BR0 Crystal Unit

Supplier's Site
Crystal Units - 2507796P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2507796P
Crystal Units 2507796P
Murata XRCGE40M000F3A1BR0 Crystal Unit

Murata XRCGE40M000F3A1BR0 Crystal Unit

Supplier's Site
Crystal Units - 2507796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2507796
Crystal Units 2507796
Murata XRCGE40M000F3A1BR0 Crystal Unit

Murata XRCGE40M000F3A1BR0 Crystal Unit

Supplier's Site
Crystals - 490-XRCGE40M000F3A1BR0TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 40.0000MHZ 8PF SMD

CRYSTAL 40.0000MHZ 8PF SMD

Buy Now Datasheet
Crystals - 490-XRCGE40M000F3A1BR0CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 40.0000MHZ 8PF SMD

CRYSTAL 40.0000MHZ 8PF SMD

Buy Now Datasheet
Crystals - 490-XRCGE40M000F3A1BR0DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 40.0000MHZ 8PF SMD

CRYSTAL 40.0000MHZ 8PF SMD

Buy Now Datasheet
CRYSTAL 40.0000MHZ 8PF SMD

CRYSTAL 40.0000MHZ 8PF SMD

Supplier's Site
Crystal, 40Mhz, 8Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata - 47AK1808 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 40Mhz, 8Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata
47AK1808
Crystal, 40Mhz, 8Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata 47AK1808
CRYSTAL, 40MHZ, 8PF, SMD, 2MM X 1.6MM ROHS COMPLIANT: YES

CRYSTAL, 40MHZ, 8PF, SMD, 2MM X 1.6MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 2507795 490-XRCGE40M000F3A1BR0TR-ND XRCGE40M000F3A1BR0 47AK1808
Product Name Crystal Units Crystals Crystals Crystal, 40Mhz, 8Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata
Package / Form Factor Surface Mount; SMT Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards RoHS RoHS
Frequency 40 MHz 40 MHz
Load Capacitance 8 pF 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-080-20-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 8 MHz
View Details
3 suppliers
Crystal Units - 1734336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details