Murata Electronics Crystals XRCGE30M000F3A1BR0

Description
CRYSTAL 30.0000MHZ 8PF SMD
Request a Quote Datasheet
Description
CRYSTAL 30.0000MHZ 8PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGE30M000F3A1BR0CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 30.0000MHZ 8PF SMD

CRYSTAL 30.0000MHZ 8PF SMD

Buy Now Datasheet
Crystals - 490-XRCGE30M000F3A1BR0TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 30.0000MHZ 8PF SMD

CRYSTAL 30.0000MHZ 8PF SMD

Buy Now Datasheet
Crystals - 490-XRCGE30M000F3A1BR0DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 30.0000MHZ 8PF SMD

CRYSTAL 30.0000MHZ 8PF SMD

Buy Now Datasheet
Crystal, 30Mhz, 8Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata - 47AK1807 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 30Mhz, 8Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata
47AK1807
Crystal, 30Mhz, 8Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata 47AK1807
CRYSTAL, 30MHZ, 8PF, SMD, 2MM X 1.6MM ROHS COMPLIANT: YES

CRYSTAL, 30MHZ, 8PF, SMD, 2MM X 1.6MM ROHS COMPLIANT: YES

Supplier's Site
CRYSTAL 30.0000MHZ 8PF SMD

CRYSTAL 30.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 490-XRCGE30M000F3A1BR0CT-ND 47AK1807 XRCGE30M000F3A1BR0
Product Name Crystals Crystal, 30Mhz, 8Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 45 ppm
Load Capacitance 8 pF 8 pF
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675263 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
4 Pin Crystal C3E - C3E-27.120-12-1015-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details