Win Source Part Number: 1348702-XRCGE26M000F
Category: Crystals, Oscillators, Resonators - Crystals
Series: XRCFD
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 3,000
Ratings: AEC-Q200
Frequency: 26 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±35ppm
Frequency Tolerance: ±15ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: Murata Electronics
26.0MHZ CRYSTAL UNIT +/-15PPM IN
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Oscillators | Crystals |
| Product Number | 1348702-XRCGE26M000FBA2AR0 | XRCGE26M000FBA2AR0 |
| Product Name | Crystals, Oscillators, Resonators - Crystals | Crystals |
| Oscillator Type | MHz Crystal | |
| Package / Form Factor | 4-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency | 26 MHz | 26 MHz |
| Frequency Stability | 35 ppm |