CRYSTAL 25.0000MHZ 8PF SMD
CRYSTAL 25.0000MHZ 8PF SMD
CRYSTAL 25.0000MHZ 8PF SMD
CRYSTAL, 25MHZ, 8PF, SMD, 2MM X 1.6MM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | 490-XRCGE25M000FBA1BR0TR-ND | 47AK1805 | XRCGE25M000FBA1BR0 |
| Product Name | Crystals | Crystal, 25Mhz, 8Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount |
| Frequency Stability | 35 ppm | ||
| Load Capacitance | 8 pF | 8 pF | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |