Murata Electronics Crystals, Oscillators, Resonators - Crystals XRCGE20M000F3A1BR0

Description
Win Source Part Number: 1366352-XRCGE20M000F 3A1BR0 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: XRCFD Package: Tape & Reel Product Status: Active Frequency: 20 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0050 ESR (Equivalent Series Resistance): 150 Ohms Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) ECCN: EAR99 Frequency Stability: ±45ppm Frequency Tolerance: ±30ppm Load Capacitance: 8pF Operating Mode: Fundamental
Request a Quote Datasheet
Description
Win Source Part Number: 1366352-XRCGE20M000F 3A1BR0 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: XRCFD Package: Tape & Reel Product Status: Active Frequency: 20 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0050 ESR (Equivalent Series Resistance): 150 Ohms Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) ECCN: EAR99 Frequency Stability: ±45ppm Frequency Tolerance: ±30ppm Load Capacitance: 8pF Operating Mode: Fundamental
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1366352-XRCGE20M000F3A1BR0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366352-XRCGE20M000F3A1BR0
Crystals, Oscillators, Resonators - Crystals 1366352-XRCGE20M000F3A1BR0
Win Source Part Number: 1366352-XRCGE20M000F 3A1BR0 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: XRCFD Package: Tape & Reel Product Status: Active Frequency: 20 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0050 ESR (Equivalent Series Resistance): 150 Ohms Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) ECCN: EAR99 Frequency Stability: ±45ppm Frequency Tolerance: ±30ppm Load Capacitance: 8pF Operating Mode: Fundamental

Win Source Part Number: 1366352-XRCGE20M000F3A1BR0
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: XRCFD
Package: Tape & Reel
Product Status: Active
Frequency: 20 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0050
ESR (Equivalent Series Resistance): 150 Ohms
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
ECCN: EAR99
Frequency Stability: ±45ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 8pF
Operating Mode: Fundamental

Buy Now Datasheet
Crystals - 490-XRCGE20M000F3A1BR0DKR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

20MHz ±30ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGE20M000F3A1BR0CT-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

20MHz ±30ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGE20M000F3A1BR0TR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

20MHz ±30ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
20.0MHZ CRYSTAL UNIT +/-30PPM IN

20.0MHZ CRYSTAL UNIT +/-30PPM IN

Supplier's Site Datasheet
20.0MHZ CRYSTAL UNIT +/-30PPM IN

20.0MHZ CRYSTAL UNIT +/-30PPM IN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Oscillators Crystals Crystals Crystals
Product Number 1366352-XRCGE20M000F3A1BR0 490-XRCGE20M000F3A1BR0DKR-ND XRCGE20M000F3A1BR0 XRCGE20M000F3A1BR0
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 20 MHz 20 MHz 20 MHz
Frequency Stability 45 ppm 45 ppm 45 ppm
Unlock Full Specs
to access all available technical data