Murata Electronics Crystals XRCGB50M000F4M00R0

Description
50MHz ±45ppm Crystal 6pF 65 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz ±45ppm Crystal 6pF 65 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-18357-2-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±45ppm Crystal 6pF 65 Ohms 4-SMD, No Lead

50MHz ±45ppm Crystal 6pF 65 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18357-1-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±45ppm Crystal 6pF 65 Ohms 4-SMD, No Lead

50MHz ±45ppm Crystal 6pF 65 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18357-6-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±45ppm Crystal 6pF 65 Ohms 4-SMD, No Lead

50MHz ±45ppm Crystal 6pF 65 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 50.0000MHZ 6PF SMD

CRYSTAL 50.0000MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 490-18357-2-ND XRCGB50M000F4M00R0
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 40 ppm
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-080-8-33AQ-JVY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Frequency 8 MHz
Frequency Stability 150 ppm
View Details
2 suppliers
Crystal Units - 6720246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details