Murata Power Solutions Crystals XRCGB48M000F4M00R0

Description
48MHz ±45ppm Crystal 6pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz ±45ppm Crystal 6pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-5588-6-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±45ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

48MHz ±45ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-5588-2-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±45ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

48MHz ±45ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-5588-1-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±45ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

48MHz ±45ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1135210-XRCGB48M000F4M00R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1135210-XRCGB48M000F4M00R0
Crystals, Oscillators, Resonators - Crystals 1135210-XRCGB48M000F4M00R0
Win Source Part Number: 1135210-XRCGB48M000F 4M00R0 Category: Crystals, Oscillators, Resonators>Crystals Series: XRCGB Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 48 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±40ppm Frequency Tolerance: ±45ppm Load Capacitance: 6pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Alternative Parts (Cross-Reference): XRCGB48M000F4M00R0.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Murata Electronics Other Names: 490-5588-6,490-5588- 1,490-5588-2 Base Product Number: XRCGB

Win Source Part Number: 1135210-XRCGB48M000F4M00R0
Category: Crystals, Oscillators, Resonators>Crystals
Series: XRCGB
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 48 MHz
ESR (Equivalent Series Resistance): 100 Ohms
Frequency Stability: ±40ppm
Frequency Tolerance: ±45ppm
Load Capacitance: 6pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Alternative Parts (Cross-Reference): XRCGB48M000F4M00R0.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: Murata Electronics
Other Names: 490-5588-6,490-5588-1,490-5588-2
Base Product Number: XRCGB

Buy Now Datasheet
CRYSTAL 48.0000MHZ 6PF SMD

CRYSTAL 48.0000MHZ 6PF SMD

Supplier's Site
Crystal, 48Mhz, 6Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata - 99AC4588 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 48Mhz, 6Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata
99AC4588
Crystal, 48Mhz, 6Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata 99AC4588
CRYSTAL, 48MHZ, 6PF, SMD, 2MM X 1.6MM; Frequency Nom:48MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:40ppm; Load Capacitance:6pF; Frequency Tolerance + / -:45ppm; Product Range:XRCGB Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 48MHZ, 6PF, SMD, 2MM X 1.6MM; Frequency Nom:48MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:40ppm; Load Capacitance:6pF; Frequency Tolerance + / -:45ppm; Product Range:XRCGB Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals
Product Number 490-5588-6-ND 1135210-XRCGB48M000F4M00R0 XRCGB48M000F4M00R0 99AC4588
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystal, 48Mhz, 6Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 40 ppm 40 ppm 40 ppm
Load Capacitance 6 pF 6 pF 6 pF
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-13.000-5GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VOLTAGE CONT OSC / RoHS - POS-100+ - Mini-Circuits
Specs
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555IDR - 032692-TLC555IDR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 2.1 MHz
View Details
3 suppliers