Murata Electronics Crystals XRCGB40M000F5A12R0

Description
40MHz ±50ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±50ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB40M000F5A12R0CT-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±50ppm Crystal 6pF 60 Ohms 4-SMD, No Lead

40MHz ±50ppm Crystal 6pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB40M000F5A12R0DKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±50ppm Crystal 6pF 60 Ohms 4-SMD, No Lead

40MHz ±50ppm Crystal 6pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB40M000F5A12R0TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±50ppm Crystal 6pF 60 Ohms 4-SMD, No Lead

40MHz ±50ppm Crystal 6pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
2.0X1.6MM 40.0MHZ CRYSTAL UNIT +

2.0X1.6MM 40.0MHZ CRYSTAL UNIT +

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 490-XRCGB40M000F5A12R0CT-ND XRCGB40M000F5A12R0
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 65 ppm
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 7293293 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Surface Mount Crystals - ECS-120-18-20BQ-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-16.000-8-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details