Murata Electronics Crystals XRCGB40M000F1S2GR0

Description
CRYSTAL 40.0MHZ SMD
Request a Quote Datasheet
Description
CRYSTAL 40.0MHZ SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB40M000F1S2GR0TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 40.0MHZ SMD

CRYSTAL 40.0MHZ SMD

Buy Now Datasheet
Crystals - 490-XRCGB40M000F1S2GR0CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 40.0MHZ SMD

CRYSTAL 40.0MHZ SMD

Buy Now Datasheet
Crystals - 490-XRCGB40M000F1S2GR0DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 40.0MHZ SMD

CRYSTAL 40.0MHZ SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 490-XRCGB40M000F1S2GR0TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystals - X097-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
4 Pin Crystal C3E - C3E-26.000-10-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 26 MHz
Load Capacitance 10 pF
View Details