Murata Electronics Crystals XRCGB40M000F1S2FR0

Description
40MHz ±10ppm Crystal 6pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±10ppm Crystal 6pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB40M000F1S2FR0TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 6pF 50 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 6pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB40M000F1S2FR0CT-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 6pF 50 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 6pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB40M000F1S2FR0DKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 6pF 50 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 6pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 40.0000MHZ 6PF SMD

CRYSTAL 40.0000MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 490-XRCGB40M000F1S2FR0TR-ND XRCGB40M000F1S2FR0
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8149469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366374-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
4 suppliers
Through Hole Crystals - ECS-110.5-32-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details