Murata Electronics Crystals XRCGB40M000F1S2AR0

Description
40MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB40M000F1S2AR0TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB40M000F1S2AR0CT-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB40M000F1S2AR0DKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1204918-XRCGB40M000F1S2AR0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1204918-XRCGB40M000F1S2AR0
Crystals, Oscillators, Resonators - Crystals 1204918-XRCGB40M000F1S2AR0
Win Source Part Number: 1204918-XRCGB40M000F 1S2AR0 Category: Crystals, Oscillators, Resonators>Crystals Series: XRCGB Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 40 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 12pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Murata Electronics Other Names: 490-XRCGB40M000F1S2A R0CT,490-XRCGB40M000 F1S2AR0DKR,490-XRCGB 40M000F1S2AR0TR

Win Source Part Number: 1204918-XRCGB40M000F1S2AR0
Category: Crystals, Oscillators, Resonators>Crystals
Series: XRCGB
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 40 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 12pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: Murata Electronics
Other Names: 490-XRCGB40M000F1S2AR0CT,490-XRCGB40M000F1S2AR0DKR,490-XRCGB40M000F1S2AR0TR

Buy Now Datasheet
2.0X1.6MM 40.0MHZ CRYSTAL UNIT +

2.0X1.6MM 40.0MHZ CRYSTAL UNIT +

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number 490-XRCGB40M000F1S2AR0TR-ND 1204918-XRCGB40M000F1S2AR0 XRCGB40M000F1S2AR0
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 10 ppm 10 ppm
Load Capacitance 12 pF 12 pF
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - X131-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
VOLTAGE CONT OSC / RoHS - POS-100+ - Mini-Circuits
Specs
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - NE555DRE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers