Murata Electronics Crystals, Oscillators, Resonators - Crystals XRCGB40M000F1S1CR0

Description
Win Source Part Number: 1351368-XRCGB40M000F 1S1CR0 Category: Crystals, Oscillators, Resonators - Crystals Series: XRCGB Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 3,000 Frequency: 40 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Murata Electronics Base Product Number: XRCGB
Request a Quote Datasheet
Description
Win Source Part Number: 1351368-XRCGB40M000F 1S1CR0 Category: Crystals, Oscillators, Resonators - Crystals Series: XRCGB Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 3,000 Frequency: 40 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Murata Electronics Base Product Number: XRCGB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1351368-XRCGB40M000F1S1CR0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1351368-XRCGB40M000F1S1CR0
Crystals, Oscillators, Resonators - Crystals 1351368-XRCGB40M000F1S1CR0
Win Source Part Number: 1351368-XRCGB40M000F 1S1CR0 Category: Crystals, Oscillators, Resonators - Crystals Series: XRCGB Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 3,000 Frequency: 40 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Murata Electronics Base Product Number: XRCGB

Win Source Part Number: 1351368-XRCGB40M000F1S1CR0
Category: Crystals, Oscillators, Resonators - Crystals
Series: XRCGB
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 3,000
Frequency: 40 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 10pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: Murata Electronics
Base Product Number: XRCGB

Buy Now Datasheet
Crystals - 490-XRCGB40M000F1S1CR0DKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB40M000F1S1CR0TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB40M000F1S1CR0CT-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 40.0000MHZ 10PF SMD

CRYSTAL 40.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Crystals
Product Number 1351368-XRCGB40M000F1S1CR0 490-XRCGB40M000F1S1CR0DKR-ND XRCGB40M000F1S1CR0
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 40 MHz 40 MHz
Frequency Stability 10 ppm 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-160-20-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
6 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
SN54LS629 Voltage-Controlled Oscillators - SNJ54LS629J - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers