Murata Electronics Crystals XRCGB40M000F0G00R0

Description
40MHz ±100ppm Crystal 6pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±100ppm Crystal 6pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - XRCGB40M000F0G00R0-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±100ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

40MHz ±100ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 40.0000MHZ 6PF SMD

CRYSTAL 40.0000MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number XRCGB40M000F0G00R0-ND XRCGB40M000F0G00R0
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-12.000-18-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-15PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Surface Mount Crystals - CDX-1983 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 38.4 MHz
View Details
SMD Seam Welded Crystal Resonator - SMCE-3225 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 8 to 156 MHz
View Details