Murata Electronics Crystals XRCGB38M400F1S2KR0

Description
CRYSTAL 38.4MHZ SMD
Request a Quote Datasheet
Description
CRYSTAL 38.4MHZ SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB38M400F1S2KR0CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 38.4MHZ SMD

CRYSTAL 38.4MHZ SMD

Buy Now Datasheet
Crystals - 490-XRCGB38M400F1S2KR0DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 38.4MHZ SMD

CRYSTAL 38.4MHZ SMD

Buy Now Datasheet
Crystals - 490-XRCGB38M400F1S2KR0TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 38.4MHZ SMD

CRYSTAL 38.4MHZ SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 490-XRCGB38M400F1S2KR0CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-080-18-23A-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
4 suppliers
4 Pin Crystal C6S - C6S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details