Murata Power Solutions Crystals, Oscillators, Resonators - Crystals XRCGB33M868F4M00R0

Description
Win Source Part Number: 1038112-XRCGB33M868F 4M00R0 Category: Crystals, Oscillators, Resonators>Crystals Series: XRCGB Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 33.8688 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±40ppm Frequency Tolerance: ±45ppm Load Capacitance: 6pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Alternative Parts (Cross-Reference): 9C-36.000MBBK-T; 9C-31.250MBBK-T; 9B-33.330MBBK-B; 9B-35.328MBBK-B; 9B-36.000MBBK-B; 9B-32.000MBBK-B; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Murata Electronics Other Names: 490-5585-6,490-5585- 2,490-5585-1 Base Product Number: XRCGB
Request a Quote Datasheet
Description
Win Source Part Number: 1038112-XRCGB33M868F 4M00R0 Category: Crystals, Oscillators, Resonators>Crystals Series: XRCGB Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 33.8688 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±40ppm Frequency Tolerance: ±45ppm Load Capacitance: 6pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Alternative Parts (Cross-Reference): 9C-36.000MBBK-T; 9C-31.250MBBK-T; 9B-33.330MBBK-B; 9B-35.328MBBK-B; 9B-36.000MBBK-B; 9B-32.000MBBK-B; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Murata Electronics Other Names: 490-5585-6,490-5585- 2,490-5585-1 Base Product Number: XRCGB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1038112-XRCGB33M868F4M00R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1038112-XRCGB33M868F4M00R0
Crystals, Oscillators, Resonators - Crystals 1038112-XRCGB33M868F4M00R0
Win Source Part Number: 1038112-XRCGB33M868F 4M00R0 Category: Crystals, Oscillators, Resonators>Crystals Series: XRCGB Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 33.8688 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±40ppm Frequency Tolerance: ±45ppm Load Capacitance: 6pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Alternative Parts (Cross-Reference): 9C-36.000MBBK-T; 9C-31.250MBBK-T; 9B-33.330MBBK-B; 9B-35.328MBBK-B; 9B-36.000MBBK-B; 9B-32.000MBBK-B; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Murata Electronics Other Names: 490-5585-6,490-5585- 2,490-5585-1 Base Product Number: XRCGB

Win Source Part Number: 1038112-XRCGB33M868F4M00R0
Category: Crystals, Oscillators, Resonators>Crystals
Series: XRCGB
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 33.8688 MHz
ESR (Equivalent Series Resistance): 100 Ohms
Frequency Stability: ±40ppm
Frequency Tolerance: ±45ppm
Load Capacitance: 6pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Alternative Parts (Cross-Reference): 9C-36.000MBBK-T; 9C-31.250MBBK-T; 9B-33.330MBBK-B; 9B-35.328MBBK-B; 9B-36.000MBBK-B; 9B-32.000MBBK-B;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: Murata Electronics
Other Names: 490-5585-6,490-5585-2,490-5585-1
Base Product Number: XRCGB

Buy Now Datasheet
Crystals - 490-5585-2-ND - DigiKey
Thief River Falls, MN, United States
33.8688MHz ±45ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

33.8688MHz ±45ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 33.8688MHZ 6PF SMD

CRYSTAL 33.8688MHZ 6PF SMD

Supplier's Site
Crystal, 33.8688Mhz, 6Pf, Smd, 2 X 1.6Mm; Frequency Nom Murata - 99AC4586 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 33.8688Mhz, 6Pf, Smd, 2 X 1.6Mm; Frequency Nom Murata
99AC4586
Crystal, 33.8688Mhz, 6Pf, Smd, 2 X 1.6Mm; Frequency Nom Murata 99AC4586
CRYSTAL, 33.8688MHZ, 6PF, SMD, 2 X 1.6MM; Frequency Nom:33.8688MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:40ppm; Load Capacitance:6pF; Frequency Tolerance + / -:45ppm; Product Range:XRCGB Series; Operating RoHS Compliant: Yes

CRYSTAL, 33.8688MHZ, 6PF, SMD, 2 X 1.6MM; Frequency Nom:33.8688MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:40ppm; Load Capacitance:6pF; Frequency Tolerance + / -:45ppm; Product Range:XRCGB Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Oscillators Crystals Crystals Crystals
Product Number 1038112-XRCGB33M868F4M00R0 490-5585-2-ND XRCGB33M868F4M00R0 99AC4586
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals Crystal, 33.8688Mhz, 6Pf, Smd, 2 X 1.6Mm; Frequency Nom Murata
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Frequency 33.87 MHz 33.87 MHz 33.87 MHz
Frequency Stability 40 ppm 40 ppm 40 ppm
Frequency Tolerance 45 %
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Programmable Timers and Oscillators - CY2XF33LXI701T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-13.000-5FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers