Murata Electronics Crystals XRCGB32M000F2P2CR0

Description
32MHz ±20ppm Crystal 8pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz ±20ppm Crystal 8pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB32M000F2P2CR0TR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±20ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

32MHz ±20ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB32M000F2P2CR0DKR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±20ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

32MHz ±20ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB32M000F2P2CR0CT-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±20ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

32MHz ±20ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.0000MHZ 8PF SMD

CRYSTAL 32.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 490-XRCGB32M000F2P2CR0TR-ND XRCGB32M000F2P2CR0
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-128-15-30B-CTN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.8 MHz
View Details
3 suppliers
4 Pin Crystal C7S - C7S-8.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 8 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details