Murata Power Solutions Crystals XRCGB32M000F2P29R0

Description
32MHz ±20ppm Crystal 6pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz ±20ppm Crystal 6pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-18343-2-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±20ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

32MHz ±20ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18343-6-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±20ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

32MHz ±20ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18343-1-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±20ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

32MHz ±20ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.0000MHZ 6PF SMD

CRYSTAL 32.0000MHZ 6PF SMD

Supplier's Site
Crystal, 32Mhz, 6Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata - 34AH2873 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32Mhz, 6Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata
34AH2873
Crystal, 32Mhz, 6Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata 34AH2873
CRYSTAL, 32MHZ, 6PF, SMD, 2MM X 1.6MM ROHS COMPLIANT: YES

CRYSTAL, 32MHZ, 6PF, SMD, 2MM X 1.6MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 490-18343-2-ND XRCGB32M000F2P29R0 34AH2873
Product Name Crystals Crystals Crystal, 32Mhz, 6Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 20 ppm
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-3X - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 to 40 MHz
View Details
2 Pin Crystal CAA - CAA-4.000-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 4 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details