Murata Electronics Crystals, Oscillators, Resonators -Crystals XRCGB32M000F2P01R0

Description
Manufacturer: Murata Electronics Category: Crystals, Oscillators, Resonators -Crystals Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 32 MHz Frequency Stability: ±20ppm Operating Temperature: -30°C ~ 85°C Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Category: Crystals, Oscillators, Resonators -Crystals Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 32 MHz Frequency Stability: ±20ppm Operating Temperature: -30°C ~ 85°C Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Crystals
Crystals, Oscillators, Resonators -Crystals
Manufacturer: Murata Electronics Category: Crystals, Oscillators, Resonators -Crystals Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 32 MHz Frequency Stability: ±20ppm Operating Temperature: -30°C ~ 85°C Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)

Manufacturer: Murata Electronics
Category: Crystals, Oscillators, Resonators -Crystals
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Frequency: 32 MHz
Frequency Stability: ±20ppm
Operating Temperature: -30°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)

Buy Now Datasheet
Crystals - 490-18340-6-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±20ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

32MHz ±20ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18340-1-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±20ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

32MHz ±20ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18340-2-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±20ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

32MHz ±20ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.0000MHZ 8PF SMD

CRYSTAL 32.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Crystals
Product Number 490-18340-6-ND XRCGB32M000F2P01R0
Product Name Crystals, Oscillators, Resonators -Crystals Crystals Crystals
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 32 MHz 32 MHz
Frequency Stability 20 ppm 20 ppm
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0024.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0240 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-80-18-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
5 suppliers
Oscillator Crystal - 510AAA125M000BAGR - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-13301PH19R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details