Murata Power Solutions Crystals, Oscillators, Resonators - Crystals XRCGB32M000F2N13R0

Description
Win Source Part Number: 1366359-XRCGB32M000F 2N13R0 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 44 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Murata Electronics Package: Tape & Reel Product Status: Active Frequency: 32 MHz Package / Case: 4-SMD, No Lead Base Product Number: XRCGB Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 80 Ohms Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) ECCN: EAR99 Frequency Stability: ±30ppm Frequency Tolerance: ±20ppm Load Capacitance: 10pF Operating Mode: Fundamental
Request a Quote Datasheet
Description
Win Source Part Number: 1366359-XRCGB32M000F 2N13R0 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 44 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Murata Electronics Package: Tape & Reel Product Status: Active Frequency: 32 MHz Package / Case: 4-SMD, No Lead Base Product Number: XRCGB Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 80 Ohms Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) ECCN: EAR99 Frequency Stability: ±30ppm Frequency Tolerance: ±20ppm Load Capacitance: 10pF Operating Mode: Fundamental
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1366359-XRCGB32M000F2N13R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366359-XRCGB32M000F2N13R0
Crystals, Oscillators, Resonators - Crystals 1366359-XRCGB32M000F2N13R0
Win Source Part Number: 1366359-XRCGB32M000F 2N13R0 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 44 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Murata Electronics Package: Tape & Reel Product Status: Active Frequency: 32 MHz Package / Case: 4-SMD, No Lead Base Product Number: XRCGB Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 80 Ohms Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) ECCN: EAR99 Frequency Stability: ±30ppm Frequency Tolerance: ±20ppm Load Capacitance: 10pF Operating Mode: Fundamental

Win Source Part Number: 1366359-XRCGB32M000F2N13R0
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Package: Tape & Reel
Product Status: Active
Frequency: 32 MHz
Package / Case: 4-SMD, No Lead
Base Product Number: XRCGB
Mounting Type: Surface Mount
HTSUS: 8541.60.0060
ESR (Equivalent Series Resistance): 80 Ohms
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
ECCN: EAR99
Frequency Stability: ±30ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 10pF
Operating Mode: Fundamental

Buy Now Datasheet
Crystals - 490-18339-1-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

32MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18339-2-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

32MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18339-6-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

32MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.0000MHZ 10PF SMD

CRYSTAL 32.0000MHZ 10PF SMD

Supplier's Site Datasheet
CRYSTAL 32.0000MHZ 10PF SMD

CRYSTAL 32.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Oscillators Crystals Crystals Crystals
Product Number 1366359-XRCGB32M000F2N13R0 490-18339-1-ND XRCGB32M000F2N13R0 XRCGB32M000F2N13R0
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 32 MHz 32 MHz 32 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm
Frequency Tolerance 20 %
Unlock Full Specs
to access all available technical data