Murata Electronics Crystal Units XRCGB32M000F1SBCR0

Description
Murata XRCGB32M000F1SBCR0 Crystal Unit
Request a Quote Datasheet
Description
Murata XRCGB32M000F1SBCR0 Crystal Unit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2365114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365114
Crystal Units 2365114
Murata XRCGB32M000F1SBCR0 Crystal Unit

Murata XRCGB32M000F1SBCR0 Crystal Unit

Supplier's Site
Crystal Units - 2365115P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365115P
Crystal Units 2365115P
Murata XRCGB32M000F1SBCR0 Crystal Unit

Murata XRCGB32M000F1SBCR0 Crystal Unit

Supplier's Site
Crystal Units - 2365115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365115
Crystal Units 2365115
Murata XRCGB32M000F1SBCR0 Crystal Unit

Murata XRCGB32M000F1SBCR0 Crystal Unit

Supplier's Site
Crystals - 490-XRCGB32M000F1SBCR0TR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB32M000F1SBCR0CT-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB32M000F1SBCR0DKR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
2.0X1.6MM 32.0MHZ CRYSTAL UNIT +

2.0X1.6MM 32.0MHZ CRYSTAL UNIT +

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 2365114 490-XRCGB32M000F1SBCR0TR-ND XRCGB32M000F1SBCR0
Product Name Crystal Units Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS
Frequency 32 MHz 32 MHz
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC716TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
4 Pin Crystal C3E - C3E-16.000-8-3030-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details