Murata Electronics Crystal Units XRCGB32M000F1SBBR0

Description
Murata XRCGB32M000F1SBBR0 Crystal Unit
Request a Quote Datasheet
Description
Murata XRCGB32M000F1SBBR0 Crystal Unit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2365112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365112
Crystal Units 2365112
Murata XRCGB32M000F1SBBR0 Crystal Unit

Murata XRCGB32M000F1SBBR0 Crystal Unit

Supplier's Site
Crystal Units - 2365111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365111
Crystal Units 2365111
Murata XRCGB32M000F1SBBR0 Crystal Unit

Murata XRCGB32M000F1SBBR0 Crystal Unit

Supplier's Site
Crystal Units - 2365112P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365112P
Crystal Units 2365112P
Murata XRCGB32M000F1SBBR0 Crystal Unit

Murata XRCGB32M000F1SBBR0 Crystal Unit

Supplier's Site
Crystals - 490-XRCGB32M000F1SBBR0DKR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB32M000F1SBBR0TR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB32M000F1SBBR0CT-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
2.0X1.6MM 32.0MHZ CRYSTAL UNIT +

2.0X1.6MM 32.0MHZ CRYSTAL UNIT +

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 2365112 490-XRCGB32M000F1SBBR0DKR-ND XRCGB32M000F1SBBR0
Product Name Crystal Units Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS
Frequency 32 MHz 32 MHz
Load Capacitance 8 pF 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-20-30B-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
4 Pin Crystal C1E - C1E-32.000-8-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM8VT1A0332.768KHZ6.0PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details