Murata Electronics Crystal Units XRCGB32M000F1SBAR0

Description
Murata XRCGB32M000F1SBAR0 Crystal Unit
Request a Quote Datasheet
Description
Murata XRCGB32M000F1SBAR0 Crystal Unit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2365110P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365110P
Crystal Units 2365110P
Murata XRCGB32M000F1SBAR0 Crystal Unit

Murata XRCGB32M000F1SBAR0 Crystal Unit

Supplier's Site
Crystal Units - 2365110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365110
Crystal Units 2365110
Murata XRCGB32M000F1SBAR0 Crystal Unit

Murata XRCGB32M000F1SBAR0 Crystal Unit

Supplier's Site
Crystal Units - 2365109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365109
Crystal Units 2365109
Murata XRCGB32M000F1SBAR0 Crystal Unit

Murata XRCGB32M000F1SBAR0 Crystal Unit

Supplier's Site
Crystals - 490-XRCGB32M000F1SBAR0CT-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 6pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 6pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB32M000F1SBAR0DKR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 6pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 6pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB32M000F1SBAR0TR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 6pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 6pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
2.0X1.6MM 32.0MHZ CRYSTAL UNIT +

2.0X1.6MM 32.0MHZ CRYSTAL UNIT +

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 2365110P 490-XRCGB32M000F1SBAR0CT-ND XRCGB32M000F1SBAR0
Product Name Crystal Units Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS
Frequency 32 MHz 32 MHz
Load Capacitance 6 pF 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-035-18-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 3.58 MHz
View Details
2 suppliers
4 Pin Crystal CA4 - CA4-6.000-20-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 6 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details