Murata Electronics
Crystals
XRCGB32M000F1SAJR0
Description
CRYSTAL 32.0MHZ SMD
-
DigiKey
-
DigiKey
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
CRYSTAL 32.0MHZ SMD
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
Crystals |
|
Product Number
|
490-XRCGB32M000F1SAJR0TR-ND |
XRCGB32M000F1SAJR0 |
|
Product Name
|
Crystals |
Crystals |
|
Package / Form Factor
|
Surface Mount; 4-SMD, No Lead
|
Surface Mount; Surface Mount
|
|
Frequency Stability
|
15 ppm
|
|
|
Load Capacitance
|
9 pF
|
9 pF
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Frequency Stability
30 ppm
Load Capacitance
8 pF
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; CA4
Frequency
20 MHz
Load Capacitance
22 pF
View Details
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
12.5 pF
View Details
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
40 MHz
View Details