Murata Electronics
Crystals
XRCGB32M000F1SADR0
Description
CRYSTAL 32.0MHZ SMD
-
DigiKey
-
DigiKey
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
CRYSTAL 32.0MHZ SMD
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
Crystals |
|
Product Number
|
490-XRCGB32M000F1SADR0DKR-ND |
XRCGB32M000F1SADR0 |
|
Product Name
|
Crystals |
Crystals |
|
Package / Form Factor
|
Surface Mount; 4-SMD, No Lead
|
Surface Mount; Surface Mount
|
|
Frequency Stability
|
15 ppm
|
|
|
Load Capacitance
|
12 pF
|
12 pF
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
11.06 MHz
View Details
2 suppliers
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; C3E
Frequency
25 MHz
Load Capacitance
18 pF
View Details
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Load Capacitance
12.5 pF
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
0.0328 MHz
View Details