Murata Electronics Crystals XRCGB32M000F1S2AR0

Description
32MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB32M000F1S2AR0CT-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB32M000F1S2AR0DKR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB32M000F1S2AR0TR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal Units - 2365105P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365105P
Crystal Units 2365105P
Murata XRCGB32M000F1S2AR0 Crystal Unit

Murata XRCGB32M000F1S2AR0 Crystal Unit

Supplier's Site
Crystal Units - 2365105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365105
Crystal Units 2365105
Murata XRCGB32M000F1S2AR0 Crystal Unit

Murata XRCGB32M000F1S2AR0 Crystal Unit

Supplier's Site
Crystal Units - 2365104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365104
Crystal Units 2365104
Murata XRCGB32M000F1S2AR0 Crystal Unit

Murata XRCGB32M000F1S2AR0 Crystal Unit

Supplier's Site
2.0X1.6MM 32.0MHZ CRYSTAL UNIT +

2.0X1.6MM 32.0MHZ CRYSTAL UNIT +

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 490-XRCGB32M000F1S2AR0CT-ND 2365105P XRCGB32M000F1S2AR0
Product Name Crystals Crystal Units Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 8 pF 8 pF 8 pF
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7VT1ALOWESR32.768KHZ6PF20TAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Units - 8149497P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 7.37 MHz
View Details
Crystals - 50-ECS-120-8-33B2Q-JVY-TR3TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 150 ppm
Load Capacitance 8 pF
View Details
4 Pin Crystal C3E - C3E-25.000-10-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 10 pF
View Details