Murata Electronics Crystals XRCGB32M000F1S1LR0

Description
32MHz ±10ppm Crystal 7pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz ±10ppm Crystal 7pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB32M000F1S1LR0CT-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 7pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 7pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB32M000F1S1LR0DKR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 7pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 7pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB32M000F1S1LR0TR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 7pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 7pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
2.0X1.6MM 32.0MHZ CRYSTAL UNIT +

2.0X1.6MM 32.0MHZ CRYSTAL UNIT +

Supplier's Site
Crystal, 32Mhz, 7Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata - 61AK2656 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32Mhz, 7Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata
61AK2656
Crystal, 32Mhz, 7Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata 61AK2656
CRYSTAL, 32MHZ, 7PF, SMD, 2MM X 1.6MM ROHS COMPLIANT: YES

CRYSTAL, 32MHZ, 7PF, SMD, 2MM X 1.6MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 490-XRCGB32M000F1S1LR0CT-ND XRCGB32M000F1S1LR0 61AK2656
Product Name Crystals Crystals Crystal, 32Mhz, 7Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Frequency Stability 10 ppm
Load Capacitance 7 pF 7 pF
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Units - 8150273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details