Murata Electronics Crystal Units XRCGB32M000F1S1JR0

Description
Murata XRCGB32M000F1S1JR0 Crystal Unit
Request a Quote Datasheet
Description
Murata XRCGB32M000F1S1JR0 Crystal Unit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2365102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365102
Crystal Units 2365102
Murata XRCGB32M000F1S1JR0 Crystal Unit

Murata XRCGB32M000F1S1JR0 Crystal Unit

Supplier's Site
Crystal Units - 2365103P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365103P
Crystal Units 2365103P
Murata XRCGB32M000F1S1JR0 Crystal Unit

Murata XRCGB32M000F1S1JR0 Crystal Unit

Supplier's Site
Crystal Units - 2365103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365103
Crystal Units 2365103
Murata XRCGB32M000F1S1JR0 Crystal Unit

Murata XRCGB32M000F1S1JR0 Crystal Unit

Supplier's Site
Crystals - 490-XRCGB32M000F1S1JR0TR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 9pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 9pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
2.0X1.6MM 32.0MHZ CRYSTAL UNIT +

2.0X1.6MM 32.0MHZ CRYSTAL UNIT +

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 2365102 490-XRCGB32M000F1S1JR0TR-ND XRCGB32M000F1S1JR0
Product Name Crystal Units Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS
Frequency 32 MHz 32 MHz
Load Capacitance 9 pF 9 pF 9 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-20BM-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Units - 8149529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details