32MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
32MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
32MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
CRYSTAL, 32MHZ, 8PF, SMD, 2MM X 1.6MM ROHS COMPLIANT: YES
2.0X1.6MM 32.0MHZ CRYSTAL UNIT +
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | 490-XRCGB32M000F1S1BR0TR-ND | 61AK2655 | XRCGB32M000F1S1BR0 |
| Product Name | Crystals | Crystal, 32Mhz, 8Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount |
| Frequency Stability | 10 ppm | ||
| Load Capacitance | 8 pF | 8 pF | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |