Murata Electronics Crystals XRCGB32M000F1H02R0

Description
32MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-18335-2-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18335-1-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1366349-XRCGB32M000F1H02R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366349-XRCGB32M000F1H02R0
Crystals, Oscillators, Resonators - Crystals 1366349-XRCGB32M000F1H02R0
Win Source Part Number: 1366349-XRCGB32M000F 1H02R0 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 39 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Murata Electronics Package: Tape & Reel Product Status: Last Time Buy Frequency: 32 MHz Package / Case: 4-SMD, No Lead Base Product Number: XRCGB Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 60 Ohms Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) ECCN: EAR99 Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental

Win Source Part Number: 1366349-XRCGB32M000F1H02R0
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Package: Tape & Reel
Product Status: Last Time Buy
Frequency: 32 MHz
Package / Case: 4-SMD, No Lead
Base Product Number: XRCGB
Mounting Type: Surface Mount
HTSUS: 8541.60.0060
ESR (Equivalent Series Resistance): 60 Ohms
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
ECCN: EAR99
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 10pF
Operating Mode: Fundamental

Buy Now Datasheet
CRYSTAL 32.0000MHZ 10PF SMD

CRYSTAL 32.0000MHZ 10PF SMD

Supplier's Site
CRYSTAL 32.0000MHZ 10PF SMD

CRYSTAL 32.0000MHZ 10PF SMD

Supplier's Site Datasheet
Crystal Oscillator/Oscillator/Resonator >> Crystals - XRCGB32M000F1H02R0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
XRCGB32M000F1H02R0
Crystal Oscillator/Oscillator/Resonator >> Crystals XRCGB32M000F1H02R0
32MHz 10pF ±10ppm ±10ppm SMD2016-4P Crystals ROHS

32MHz 10pF ±10ppm ±10ppm SMD2016-4P Crystals ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Crystals Oscillators Crystals Crystals Crystals
Product Number 490-18335-2-ND 1366349-XRCGB32M000F1H02R0 XRCGB32M000F1H02R0 XRCGB32M000F1H02R0 XRCGB32M000F1H02R0
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystals Crystal Oscillator/Oscillator/Resonator >> Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF 10 pF
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data