Murata Power Solutions Crystals XRCGB31M250F2P00R0

Description
31.25MHz ±20ppm Crystal 6pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
31.25MHz ±20ppm Crystal 6pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-9768-1-ND - DigiKey
Thief River Falls, MN, United States
31.25MHz ±20ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

31.25MHz ±20ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-9768-2-ND - DigiKey
Thief River Falls, MN, United States
31.25MHz ±20ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

31.25MHz ±20ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-9768-6-ND - DigiKey
Thief River Falls, MN, United States
31.25MHz ±20ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

31.25MHz ±20ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 31.2500MHZ 6PF SMD

CRYSTAL 31.2500MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 490-9768-1-ND XRCGB31M250F2P00R0
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.60-8-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-24.576-12-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24.58 MHz
Load Capacitance 12 pF
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystal Units - 7293287 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details