Murata Electronics Crystals XRCGB31M250F0L00R0

Description
31.25MHz ±100ppm Crystal 6pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
31.25MHz ±100ppm Crystal 6pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-18330-2-ND - DigiKey
Thief River Falls, MN, United States
31.25MHz ±100ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

31.25MHz ±100ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18330-6-ND - DigiKey
Thief River Falls, MN, United States
31.25MHz ±100ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

31.25MHz ±100ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18330-1-ND - DigiKey
Thief River Falls, MN, United States
31.25MHz ±100ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

31.25MHz ±100ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 31.2500MHZ 6PF SMD

CRYSTAL 31.2500MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 490-18330-2-ND XRCGB31M250F0L00R0
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

2 Pin Crystal CAA - CAA-10.000-18-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 10 MHz
Load Capacitance 18 pF
View Details
Surface Mount Crystals - ECS-122.8-20-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers