Murata Power Solutions Crystals XRCGB30M000F2P00R0

Description
30MHz ±20ppm Crystal 6pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±20ppm Crystal 6pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-9767-6-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±20ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

30MHz ±20ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-9767-2-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±20ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

30MHz ±20ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-9767-1-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±20ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

30MHz ±20ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1366414-XRCGB30M000F2P00R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366414-XRCGB30M000F2P00R0
Crystals, Oscillators, Resonators - Crystals 1366414-XRCGB30M000F2P00R0
Win Source Part Number: 1366414-XRCGB30M000F 2P00R0 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 56 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: XRCGB Package: Tape & Reel Product Status: Active Frequency: 30 MHz Package / Case: 4-SMD, No Lead Base Product Number: XRCGB Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 100 Ohms Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) ECCN: EAR99 Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 6pF Operating Mode: Fundamental

Win Source Part Number: 1366414-XRCGB30M000F2P00R0
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: XRCGB
Package: Tape & Reel
Product Status: Active
Frequency: 30 MHz
Package / Case: 4-SMD, No Lead
Base Product Number: XRCGB
Mounting Type: Surface Mount
HTSUS: 8541.60.0060
ESR (Equivalent Series Resistance): 100 Ohms
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
ECCN: EAR99
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 6pF
Operating Mode: Fundamental

Buy Now Datasheet
CRYSTAL 30.0000MHZ 6PF SMD

CRYSTAL 30.0000MHZ 6PF SMD

Supplier's Site
Crystal Oscillator/Oscillator/Resonator >> Crystals - XRCGB30M000F2P00R0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
XRCGB30M000F2P00R0
Crystal Oscillator/Oscillator/Resonator >> Crystals XRCGB30M000F2P00R0
30MHz 6pF ±20ppm ±20ppm SMD2016-4P Crystals ROHS

30MHz 6pF ±20ppm ±20ppm SMD2016-4P Crystals ROHS

Supplier's Site Datasheet
CRYSTAL 30.0000MHZ 6PF SMD

CRYSTAL 30.0000MHZ 6PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Crystals Oscillators Crystals Crystals Crystals
Product Number 490-9767-6-ND 1366414-XRCGB30M000F2P00R0 XRCGB30M000F2P00R0 XRCGB30M000F2P00R0 XRCGB30M000F2P00R0
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystal Oscillator/Oscillator/Resonator >> Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 20 ppm 20 ppm 20 ppm 20 ppm
Load Capacitance 6 pF 6 pF 6 pF 6 pF
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data