Manufacturer: Murata Electronics North America
Win Source Part Number: 904103-XRCGB30M000F0
Series: XRCGB
Operating Temperature Range: -30°C ~ 85°C
Features: ±100ppm Crystal 6pF 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: XRCGB
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8541.60.0060
Other Part Number: 490-5582-6, 490-5582-1, 490-5582-2
30MHz ±100ppm Crystal 6pF 100 Ohms 4-SMD, No Lead
30MHz ±100ppm Crystal 6pF 100 Ohms 4-SMD, No Lead
30MHz ±100ppm Crystal 6pF 100 Ohms 4-SMD, No Lead
CRYSTAL, 30MHZ, 6PF, SMD, 2MM X 1.6MM; Frequency Nom:30MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:50ppm; Load Capacitance:6pF; Frequency Tolerance + / -:100ppm; Product Range:XRCGB Series; Operating Temperature RoHS Compliant: Yes
CRYSTAL 30.0000MHZ 6PF SMD
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals | Crystals | Crystals |
| Product Number | 904103-XRCGB30M000F0L00R0 | 490-5582-6-ND | 99AC4584 | XRCGB30M000F0L00R0 | XRCGB30M000F0L00R0 |
| Product Name | Oscillators - XRCGB30M000F0L00R0 | Crystals | Crystal, 30Mhz, 6Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Features / Standards | Lead-Free | RoHS | |||
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm |