Murata Power Solutions SMD 27.12MHz 6pF 150Ohm Clock and Timing IC XRCGB27M120F3P00R0

Description
Crystal 27.12MHz ±30ppm (Tol) ±20ppm (Stability) 6pF FUND 150Ohm 4-Pin SMD T/R Product overview: XRCGB27M120F3P00R0 from Murata Power Solutions is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27.12MHz, 6pF, 150Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 27.12MHz, 6pF, 150Ohm, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-XRCGB27M120F3P00 R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Crystal 27.12MHz ±30ppm (Tol) ±20ppm (Stability) 6pF FUND 150Ohm 4-Pin SMD T/R Product overview: XRCGB27M120F3P00R0 from Murata Power Solutions is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27.12MHz, 6pF, 150Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 27.12MHz, 6pF, 150Ohm, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-XRCGB27M120F3P00 R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 27.12MHz 6pF 150Ohm Clock and Timing IC
171-XRCGB27M120F3P00R0
SMD 27.12MHz 6pF 150Ohm Clock and Timing IC 171-XRCGB27M120F3P00R0
Crystal 27.12MHz ±30ppm (Tol) ±20ppm (Stability) 6pF FUND 150Ohm 4-Pin SMD T/R Product overview: XRCGB27M120F3P00R0 from Murata Power Solutions is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27.12MHz, 6pF, 150Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 27.12MHz, 6pF, 150Ohm, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-XRCGB27M120F3P00 R0 can be used for catalog matching and distributor lookup.

Crystal 27.12MHz ±30ppm (Tol) ±20ppm (Stability) 6pF FUND 150Ohm 4-Pin SMD T/R Product overview: XRCGB27M120F3P00R0 from Murata Power Solutions is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27.12MHz, 6pF, 150Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 27.12MHz, 6pF, 150Ohm, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-XRCGB27M120F3P00R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 171-XRCGB27M120F3P00R0
Product Name SMD 27.12MHz 6pF 150Ohm Clock and Timing IC
Package Type Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 1014-1174-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Supply Voltage 2 to 12 volts
Frequency 2 MHz
View Details
Clock and Timing IC - 728-LMX2325TMX-G - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
View Details
5 suppliers
Real Time Clocks - 2195-RV-8803-C7-32.768KHZ-3PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.5 to 5.5 volts
View Details
8 suppliers
Clock and Timing IC - 728-SI51211-A17AFMR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 2.25 to 3.63 volts
View Details
2 suppliers