Murata Power Solutions Crystals - XRCGB27M120F3M10R0 XRCGB27M120F3M10R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 036646-XRCGB27M120F3 M10R0 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.028" (0.70mm) Mounting: SMD (SMT) Frequency: 27.12MHz Frequency Stability: ±40ppm ESR: 80 Ohm Frequency Tolerance: ±30ppm Load Capacitance: 10pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 036646-XRCGB27M120F3 M10R0 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.028" (0.70mm) Mounting: SMD (SMT) Frequency: 27.12MHz Frequency Stability: ±40ppm ESR: 80 Ohm Frequency Tolerance: ±30ppm Load Capacitance: 10pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - XRCGB27M120F3M10R0 - 036646-XRCGB27M120F3M10R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - XRCGB27M120F3M10R0
036646-XRCGB27M120F3M10R0
Crystals - XRCGB27M120F3M10R0 036646-XRCGB27M120F3M10R0
Manufacturer: Murata Electronics North America Win Source Part Number: 036646-XRCGB27M120F3 M10R0 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.028" (0.70mm) Mounting: SMD (SMT) Frequency: 27.12MHz Frequency Stability: ±40ppm ESR: 80 Ohm Frequency Tolerance: ±30ppm Load Capacitance: 10pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 036646-XRCGB27M120F3M10R0
Packaging: Reel - TR
Type: MHz Crystal
Height - Seated (Max): 0.028" (0.70mm)
Mounting: SMD (SMT)
Frequency: 27.12MHz
Frequency Stability: ±40ppm
ESR: 80 Ohm
Frequency Tolerance: ±30ppm
Load Capacitance: 10pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -30°C to 85°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Crystal Units - 2763854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2763854
Crystal Units 2763854
Murata XRCGB27M120F3M10R0 Crystal Unit

Murata XRCGB27M120F3M10R0 Crystal Unit

Supplier's Site
Crystal Units - 2763854P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2763854P
Crystal Units 2763854P
Murata XRCGB27M120F3M10R0 Crystal Unit

Murata XRCGB27M120F3M10R0 Crystal Unit

Supplier's Site
Crystal Units - 2763853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2763853
Crystal Units 2763853
Murata XRCGB27M120F3M10R0 Crystal Unit

Murata XRCGB27M120F3M10R0 Crystal Unit

Supplier's Site
Crystals - 490-8578-2-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

27.12MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-8578-6-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

27.12MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-8578-1-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

27.12MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 27.12Mhz, 10Pf, Smd, 2 X 1.6Mm; Frequency Nom Murata - 69AC6756 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27.12Mhz, 10Pf, Smd, 2 X 1.6Mm; Frequency Nom Murata
69AC6756
Crystal, 27.12Mhz, 10Pf, Smd, 2 X 1.6Mm; Frequency Nom Murata 69AC6756
CRYSTAL, 27.12MHZ, 10PF, SMD, 2 X 1.6MM; Frequency Nom:27.12MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:40ppm; Load Capacitance:10pF; Frequency Tolerance + / -:30ppm; Product Range:XRCGB Series; Operating RoHS Compliant: Yes

CRYSTAL, 27.12MHZ, 10PF, SMD, 2 X 1.6MM; Frequency Nom:27.12MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:40ppm; Load Capacitance:10pF; Frequency Tolerance + / -:30ppm; Product Range:XRCGB Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal Oscillator/Oscillator/Resonator >> Crystals - XRCGB27M120F3M10R0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
XRCGB27M120F3M10R0
Crystal Oscillator/Oscillator/Resonator >> Crystals XRCGB27M120F3M10R0
27.12MHz 10pF ±30ppm ±40ppm SMD2016-4P Crystals ROHS

27.12MHz 10pF ±30ppm ±40ppm SMD2016-4P Crystals ROHS

Supplier's Site Datasheet
CRYSTAL 27.1200MHZ 10PF SMD

CRYSTAL 27.1200MHZ 10PF SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Crystals Crystals Crystals Crystals Crystals Crystals
Product Number 036646-XRCGB27M120F3M10R0 2763854 490-8578-2-ND 69AC6756 XRCGB27M120F3M10R0 XRCGB27M120F3M10R0
Product Name Crystals - XRCGB27M120F3M10R0 Crystal Units Crystals Crystal, 27.12Mhz, 10Pf, Smd, 2 X 1.6Mm; Frequency Nom Murata Crystal Oscillator/Oscillator/Resonator >> Crystals Crystals
Package / Form Factor Surface Mount Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency 27.12 MHz 27.12 MHz 27.12 MHz 27.12 MHz 27.12 MHz
Frequency Stability 40 ppm 40 ppm 40 ppm 30 ppm 40 ppm
Frequency Tolerance 30 %
Unlock Full Specs
to access all available technical data

Similar Products

MHz AT-Cut Quartz Crystal (Medical Grade) - CC8A-T1A Medical - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 to 50 MHz
View Details
Crystal Units - 6719586P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
2 suppliers
Through Hole Crystals - ECS-120-18-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 1734757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details